☰
TLE4268G
TLE4268G
Obsolete
Description:  IC REG LINEAR 5V 180MA DSO20
Manufacturer:  Infineon Technologies
Datasheet:   TLE4268G Datasheet
History Price: $1.29000
In Stock: 37520
TLE4268G vs TLE4269GL
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.5V @ 100mA
Current - Output
180mA
150mA
Current - Quiescent (Iq)
450 μA
300 μA
Current - Supply (Max)
20 mA
-
PSRR
-
-
Control Features
Reset, Watchdog
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20-35
PG-DSO-20