☰
TLE4268G
TLE4268G
Obsolete
Description:  IC REG LINEAR 5V 180MA DSO20
Manufacturer:  Infineon Technologies
Datasheet:   TLE4268G Datasheet
History Price: $1.29000
In Stock: 37520
TLE4268G vs TLE42712
Part No
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 150mA
0.7V @ 550mA
Current - Output
180mA
550mA
Current - Quiescent (Iq)
450 μA
-
Current - Supply (Max)
20 mA
90 mA
PSRR
-
54dB (100Hz)
Control Features
Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-20-35
P-TO220-7-11