Series
-
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 550mA
0.5V @ 200mA
Current - Output
550mA
300mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
90 mA
40 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
Enable, Reset
Protection Features
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7 Formed Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
P-TO220-7-11
PG-TO252-5