Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4271-2
TLE4271-2
Active
PMIC - Voltage Regulators - Linear
Description:
FIXED POSITIVE LDO REGULATOR
Manufacturer:
Infineon Technologies
Datasheet:
TLE4271-2 Datasheet
History Price: Active
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4271-2 vs TLE7276D
Part No
TLE4271-2
TLE7276D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 550mA
0.5V @ 200mA
Current - Output
550mA
300mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
90 mA
40 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
Inhibit
Protection Features
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7 Formed Leads
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
P-TO220-7-11
PG-TO252-5-11