☰
TLE4271-2
TLE4271-2
Active
Description:  FIXED POSITIVE LDO REGULATOR
Manufacturer:  Infineon Technologies
Datasheet:   TLE4271-2 Datasheet
History Price: Active
In Stock: 46720
TLE4271-2 vs TLE7276G
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.7V @ 550mA
0.5V @ 200mA
Current - Output
550mA
300mA
Current - Quiescent (Iq)
-
30 μA
Current - Supply (Max)
90 mA
40 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Delay, Inhibit, Reset, Watchdog
Inhibit
Protection Features
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-7 Formed Leads
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
P-TO220-7-11
PG-TO263-5-1