Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4274D V33
TLE4274D V33
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 400MA TO252-3
Manufacturer:
Infineon Technologies
Datasheet:
TLE4274D V33 Datasheet
History Price: Obsolete
In Stock: 20940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4274D V33 vs TLE4251D
Part No
TLE4274D V33
TLE4251D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
3.3V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
1.2V @ 300mA
0.52V @ 300mA
Current - Output
400mA
400mA
Current - Quiescent (Iq)
220 μA
300 μA
Current - Supply (Max)
30 mA
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
-
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-3-11
PG-TO252-5-11