☰
TLE4274D V33
TLE4274D V33
Obsolete
Description:  IC REG LINEAR 3.3V 400MA TO252-3
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38480
TLE4274D V33 vs TLE4271-2
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.2V @ 300mA
0.7V @ 550mA
Current - Output
400mA
550mA
Current - Quiescent (Iq)
220 μA
-
Current - Supply (Max)
30 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
-
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
TO-220-7 Formed Leads
Supplier Device Package
PG-TO252-3-11
P-TO220-7-11