Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4274D
TLE4274D
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED LDO REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE4274D Datasheet
History Price: Active
In Stock: 45360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4274D vs TLE4262GMXUMA2
Part No
TLE4274D
TLE4262GMXUMA2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 150mA
Current - Output
400mA
200mA
Current - Quiescent (Iq)
220 μA
50 μA
Current - Supply (Max)
30 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
-
Reset
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TO252-3-11
PG-DSO-14