☰
TLE4274D
TLE4274D
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4274D Datasheet
History Price: Active
In Stock: 45360
TLE4274D vs TLE4263GMXUMA2
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
45V
Voltage - Output (Min/Fixed)
3.3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 150mA
Current - Output
400mA
200mA
Current - Quiescent (Iq)
220 μA
50 μA
Current - Supply (Max)
30 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
-
Reset, Wake-Up, Watchdog
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TO252-3-11
PG-DSO-14-61