Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Toshiba Semiconductor TLE4274V50
TLE4274V50
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR LDO 5V TO220
Manufacturer:
Toshiba Semiconductor
Datasheet:
TLE4274V50 Datasheet
History Price: Active
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4274V50 vs TLE4274D
Part No
TLE4274V50
TLE4274D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Toshiba Semiconductor
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 250mA
Current - Output
-
400mA
Current - Quiescent (Iq)
-
220 μA
Current - Supply (Max)
-
30 mA
PSRR
-
60dB (100Hz)
Control Features
-
-
Protection Features
-
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
-
PG-TO252-3-11