☰
TLE4274V50
TLE4274V50
Active
Description:  IC REG LINEAR LDO 5V TO220
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLE4274V50 Datasheet
History Price: Active
In Stock: 18320
TLE4274V50 vs TLE4275D
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Fixed
Number of Regulators
-
1
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.5V @ 300mA
Current - Output
-
450mA
Current - Quiescent (Iq)
-
220 μA
Current - Supply (Max)
-
22 mA
PSRR
-
60dB (100Hz)
Control Features
-
Reset
Protection Features
-
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
PG-TO252-5-11