☰
TLE4274V50
TLE4274V50
Active
Description:  IC REG LINEAR LDO 5V TO220
Manufacturer:  Toshiba Semiconductor
Datasheet:   TLE4274V50 Datasheet
History Price: Active
In Stock: 18320
TLE4274V50 vs TLE4276DV
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Output Configuration
-
Positive
Output Type
-
Adjustable
Number of Regulators
-
1
Voltage - Input (Max)
-
40V
Voltage - Output (Min/Fixed)
-
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
-
0.5V @ 250mA
Current - Output
-
400mA
Current - Quiescent (Iq)
-
220 μA
Current - Supply (Max)
-
25 mA
PSRR
-
54dB (100Hz)
Control Features
-
Inhibit
Protection Features
-
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
-
P-TO252-5-1