☰
TLE4275DATMA1
TLE4275DATMA1
Obsolete
Description:  IC REG LIN 5V 400MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 49520
TLE4275DATMA1 vs TLE4254EJA
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 300mA
0.4V @ 70mA
Current - Output
400mA
70mA
Current - Quiescent (Iq)
200 μA
80 μA
Current - Supply (Max)
22 mA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-TO252-5-11
PG-DSO-8