Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Output Configuration
Positive
Positive
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 150mA
Current - Output
400mA
200mA
Current - Quiescent (Iq)
200 μA
1.3 mA
Current - Supply (Max)
22 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TO252-5-11
PG-DSO-14-30