Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4275DATMA1
TLE4275DATMA1
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 400MA TO252-5-11
Manufacturer:
Infineon Technologies
Datasheet:
TLE4275DATMA1 Datasheet
History Price: Obsolete
In Stock: 49520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4275DATMA1 vs TLE4271-2S
Part No
TLE4275DATMA1
TLE4271-2S
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.7V @ 550mA
Current - Output
400mA
550mA
Current - Quiescent (Iq)
200 μA
-
Current - Supply (Max)
22 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-7
Supplier Device Package
PG-TO252-5-11
PG-TO220-7-12