☰
TLE4275DATMA1
TLE4275DATMA1
Obsolete
Description:  IC REG LIN 5V 400MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 49520
TLE4275DATMA1 vs TLE42712
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.7V @ 550mA
Current - Output
400mA
550mA
Current - Quiescent (Iq)
200 μA
-
Current - Supply (Max)
22 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-220-7 Formed Leads
Supplier Device Package
PG-TO252-5-11
P-TO220-7-11