☰
TLE4275DATMA1
TLE4275DATMA1
Obsolete
Description:  IC REG LIN 5V 400MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 49520
TLE4275DATMA1 vs TLE42754DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 300mA
Current - Output
400mA
450mA
Current - Quiescent (Iq)
200 μA
200 μA
Current - Supply (Max)
22 mA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Over Current, Over Temperature, Reverse Polarity
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
PG-TO252-5