☰
TLE4275DNTMA1
TLE4275DNTMA1
Obsolete
Description:  IC REG LIN 5V 450MA TO252-5-11
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 42640
TLE4275DNTMA1 vs TLE4252DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.6V @ 200mA
Current - Output
450mA
250mA
Current - Quiescent (Iq)
200 μA
150 μA
Current - Supply (Max)
22 mA
25 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-11
PG-TO252-5-11