☰
TLE4275G
TLE4275G
Active
Description:  FIXED POSITIVE LDO REGULATOR
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275G Datasheet
History Price: $1.16000
In Stock: 44640
TLE4275G vs TLE4251DATMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.52V @ 300mA
Current - Output
450mA
400mA
Current - Quiescent (Iq)
220 μA
300 μA
Current - Supply (Max)
22 mA
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Enable
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO263-5-1
PG-TO252-5-11