☰
TLE4275G
TLE4275G
Active
Description:  FIXED POSITIVE LDO REGULATOR
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275G Datasheet
History Price: $1.16000
In Stock: 28880
TLE4275G vs TLE4271-2
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.7V @ 550mA
Current - Output
450mA
550mA
Current - Quiescent (Iq)
220 μA
-
Current - Supply (Max)
22 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
TO-220-7 Formed Leads
Supplier Device Package
PG-TO263-5-1
P-TO220-7-11