☰
TLE4275S
TLE4275S
Obsolete
Description:  IC REG LIN 5V 450MA TO220-5-12
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275S Datasheet
History Price: $1.28000
In Stock: 30720
TLE4275S vs TLE4251D
Part No
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.5V @ 300mA
0.52V @ 300mA
Current - Output
450mA
400mA
Current - Quiescent (Iq)
200 μA
300 μA
Current - Supply (Max)
22 mA
20 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Reset
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
PG-TO252-5-11