☰
TLE4275S
TLE4275S
Obsolete
Description:  IC REG LIN 5V 450MA TO220-5-12
Manufacturer:  Infineon Technologies
Datasheet:   TLE4275S Datasheet
History Price: $1.28000
In Stock: 30720
TLE4275S vs TLE4262G
Part No
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 150mA
Current - Output
450mA
200mA
Current - Quiescent (Iq)
200 μA
1.3 mA
Current - Supply (Max)
22 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TO220-5-12
PG-DSO-20