Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4275S
TLE4275S
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 450MA TO220-5-12
Manufacturer:
Infineon Technologies
Datasheet:
TLE4275S Datasheet
History Price: $1.28000
In Stock: 30720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4275S vs TLE4269GL
Part No
TLE4275S
TLE4269GL
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 100mA
Current - Output
450mA
150mA
Current - Quiescent (Iq)
200 μA
300 μA
Current - Supply (Max)
22 mA
-
PSRR
60dB (100Hz)
-
Control Features
Reset
Reset
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-TO220-5-12
PG-DSO-20