Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4275S
TLE4275S
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN 5V 450MA TO220-5-12
Manufacturer:
Infineon Technologies
Datasheet:
TLE4275S Datasheet
History Price: $1.28000
In Stock: 30720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4275S vs TLE4276DV
Part No
TLE4275S
TLE4276DV
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.5V @ 300mA
0.5V @ 250mA
Current - Output
450mA
400mA
Current - Quiescent (Iq)
200 μA
220 μA
Current - Supply (Max)
22 mA
25 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Reset
Inhibit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
P-TO252-5-1