☰
TLE4276DV
TLE4276DV
Active
Description:  IC REG LINEAR VOLT TLE4276
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276DV Datasheet
History Price: Active
In Stock: 18800
TLE4276DV vs TLE7272D
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 200mA
Current - Output
400mA
300mA
Current - Quiescent (Iq)
220 μA
30 μA
Current - Supply (Max)
25 mA
40 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Inhibit
Inhibit, Reset
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
P-TO252-5-1
PG-TO252-5