☰
TLE4276DV
TLE4276DV
Active
Description:  IC REG LINEAR VOLT TLE4276
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276DV Datasheet
History Price: Active
In Stock: 18800
TLE4276DV vs TLE7274D
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
-
Output Type
Adjustable
-
Number of Regulators
1
-
Voltage - Input (Max)
40V
-
Voltage - Output (Min/Fixed)
2.5V
-
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 250mA
-
Current - Output
400mA
-
Current - Quiescent (Iq)
220 μA
-
Current - Supply (Max)
25 mA
-
PSRR
54dB (100Hz)
-
Control Features
Inhibit
-
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-
Supplier Device Package
P-TO252-5-1
-