☰
TLE4276DV
TLE4276DV
Active
Description:  IC REG LINEAR VOLT TLE4276
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276DV Datasheet
History Price: Active
In Stock: 18800
TLE4276DV vs TLE7274G
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
40V
42V
Voltage - Output (Min/Fixed)
2.5V
5V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 200mA
Current - Output
400mA
300mA
Current - Quiescent (Iq)
220 μA
25 μA
Current - Supply (Max)
25 mA
35 μA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Inhibit
-
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Supplier Device Package
P-TO252-5-1
PG-TO263-3-1