☰
TLE4276DVATMA2
TLE4276DVATMA2
Active
Description:  IC REG LIN POS ADJ 400MA TO252-5
Manufacturer:  Infineon Technologies
History Price: $2.64000
In Stock: 27520
TLE4276DVATMA2 vs TLE4276DV
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
2.5V
2.5V
Voltage - Output (Max)
20V
20V
Voltage Dropout (Max)
0.5V @ 250mA
0.5V @ 250mA
Current - Output
400mA
400mA
Current - Quiescent (Iq)
200 μA
220 μA
Current - Supply (Max)
25 mA
25 mA
PSRR
54dB (100Hz)
54dB (100Hz)
Control Features
Inhibit
Inhibit
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-1
P-TO252-5-1