☰
TLE4276SV50
TLE4276SV50
Active
Description:  IC REG LINEAR FIXED LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4276SV50 Datasheet
History Price: Active
In Stock: 3680
TLE4276SV50 vs TLE4252DATMA1
Series
Automotive, AEC-Q100, AEC-Q101, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 250mA
0.6V @ 200mA
Current - Output
400mA
250mA
Current - Quiescent (Iq)
220 μA
150 μA
Current - Supply (Max)
25 mA
25 mA
PSRR
54dB (100Hz)
60dB (100Hz)
Control Features
Inhibit
Enable
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-5
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO220-5-12
PG-TO252-5-11