Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4279G
TLE4279G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE4279
Manufacturer:
Infineon Technologies
Datasheet:
TLE4279G Datasheet
History Price: Active
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4279G vs TLE4251DATMA1
Part No
TLE4279G
TLE4251DATMA1
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.52V @ 300mA
Current - Output
150mA
400mA
Current - Quiescent (Iq)
300 μA
300 μA
Current - Supply (Max)
8 mA
20 mA
PSRR
-
60dB (100Hz)
Control Features
Delay, Reset
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-8-1
PG-TO252-5-11