☰
TLE4279G
TLE4279G
Active
Description:  IC REG LINEAR VOLT TLE4279
Manufacturer:  Infineon Technologies
Datasheet:   TLE4279G Datasheet
History Price: Active
In Stock: 43600
TLE4279G vs TLE42712
Part No
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.7V @ 550mA
Current - Output
150mA
550mA
Current - Quiescent (Iq)
300 μA
-
Current - Supply (Max)
8 mA
90 mA
PSRR
-
54dB (100Hz)
Control Features
Delay, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-8-1
P-TO220-7-11