☰
TLE4279GMXUMA2
TLE4279GMXUMA2
Obsolete
Description:  IC REG LINEAR 5V 150MA DSO14-61
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 22960
TLE4279GMXUMA2 vs TLE4274D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 100mA
0.5V @ 250mA
Current - Output
150mA
400mA
Current - Quiescent (Iq)
300 μA
220 μA
Current - Supply (Max)
8 mA
30 mA
PSRR
-
60dB (100Hz)
Control Features
Reset
-
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-DSO-14-61
PG-TO252-3-11