☰
TLE4285GHTSA1
TLE4285GHTSA1
Active
Description:  IC REG LINEAR 5V 15MA SCT595-5
Manufacturer:  Infineon Technologies
History Price: $1.34000
In Stock: 6000
TLE4285GHTSA1 vs TLE4271-2
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 10mA
0.7V @ 550mA
Current - Output
15mA
550mA
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
-
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Power Fail
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD (5 Leads), Gull Wing
TO-220-7 Formed Leads
Supplier Device Package
PG-SCT595-5-2
P-TO220-7-11