☰
TLE4285GHTSA1
TLE4285GHTSA1
Active
Description:  IC REG LINEAR 5V 15MA SCT595-5
Manufacturer:  Infineon Technologies
History Price: $1.34000
In Stock: 6000
TLE4285GHTSA1 vs TLE4274D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 10mA
0.5V @ 250mA
Current - Output
15mA
400mA
Current - Quiescent (Iq)
150 μA
220 μA
Current - Supply (Max)
-
30 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Power Fail
-
Protection Features
Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
PG-SCT595-5-2
PG-TO252-3-11