☰
TLE4287G
TLE4287G
Active
Description:  IC REG LINEAR FIXED STNDRD REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4287G Datasheet
History Price: $1.29000
In Stock: 35360
TLE4287G vs TLE4251DATMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100, OPTIREG
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 200mA
0.52V @ 300mA
Current - Output
250mA
400mA
Current - Quiescent (Iq)
5 mA
300 μA
Current - Supply (Max)
-
20 mA
PSRR
55dB (100Hz)
60dB (100Hz)
Control Features
Enable, Hold, Reset
Enable
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14
PG-TO252-5-11