Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4287G
TLE4287G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED STNDRD REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE4287G Datasheet
History Price: $1.29000
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4287G vs TLE4262G
Part No
TLE4287G
TLE4262G
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 200mA
0.5V @ 150mA
Current - Output
250mA
200mA
Current - Quiescent (Iq)
5 mA
1.3 mA
Current - Supply (Max)
-
23 mA
PSRR
55dB (100Hz)
54dB (100Hz)
Control Features
Enable, Hold, Reset
Inhibit, Reset
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-14
PG-DSO-20