☰
TLE4287G
TLE4287G
Active
Description:  IC REG LINEAR FIXED STNDRD REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4287G Datasheet
History Price: $1.29000
In Stock: 35360
TLE4287G vs TLE4271-2
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 200mA
0.7V @ 550mA
Current - Output
250mA
550mA
Current - Quiescent (Iq)
5 mA
-
Current - Supply (Max)
-
90 mA
PSRR
55dB (100Hz)
54dB (100Hz)
Control Features
Enable, Hold, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-14
P-TO220-7-11