Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4287G
TLE4287G
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR FIXED STNDRD REG
Manufacturer:
Infineon Technologies
Datasheet:
TLE4287G Datasheet
History Price: $1.29000
In Stock: 35360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4287G vs TLE4271-2S
Part No
TLE4287G
TLE4271-2S
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
2.5V @ 200mA
0.7V @ 550mA
Current - Output
250mA
550mA
Current - Quiescent (Iq)
5 mA
-
Current - Supply (Max)
-
90 mA
PSRR
55dB (100Hz)
54dB (100Hz)
Control Features
Enable, Hold, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7
Supplier Device Package
PG-DSO-14
PG-TO220-7-12