☰
TLE4291EXUMA2
TLE4291EXUMA2
Active
Description:  IC REG LINEAR 5V 450MA SSOP-14-2
Manufacturer:  Infineon Technologies
History Price: $1.81318
In Stock: 30320
TLE4291EXUMA2 vs TLE4254EJS
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 300mA
0.4V @ 70mA
Current - Output
450mA
70mA
Current - Quiescent (Iq)
300 μA
80 μA
Current - Supply (Max)
30 mA
15 mA
PSRR
65dB (100Hz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-SSOP-14-2
PG-DSO-8