☰
TLE4295GV30
TLE4295GV30
Active
Description:  IC REG LINEAR VOLT TLE4295
Manufacturer:  Infineon Technologies
Datasheet:   TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 43620
TLE4295GV30 vs TLE4262G
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
0.5V @ 150mA
Current - Output
30mA
200mA
Current - Quiescent (Iq)
200 μA
1.3 mA
Current - Supply (Max)
4 mA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Power Fail
Inhibit, Reset
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD (5 Leads), Gull Wing
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SCT595-5
PG-DSO-20