Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Infineon Technologies TLE4295GV30
TLE4295GV30
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR VOLT TLE4295
Manufacturer:
Infineon Technologies
Datasheet:
TLE4295GV30 Datasheet
History Price: $0.37000
In Stock: 39040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE4295GV30 vs TLE42712
Part No
TLE4295GV30
TLE42712
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
3V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.4V @ 20mA
0.7V @ 550mA
Current - Output
30mA
550mA
Current - Quiescent (Iq)
200 μA
-
Current - Supply (Max)
4 mA
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Power Fail
Delay, Inhibit, Reset, Watchdog
Protection Features
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD (5 Leads), Gull Wing
TO-220-7 Formed Leads
Supplier Device Package
PG-SCT595-5
P-TO220-7-11