☰
TLE4470GS
TLE4470GS
Active
Description:  IC REG LINEAR FIXED POS LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4470GS Datasheet
History Price: $1.05000
In Stock: 20720
TLE4470GS vs TLE4251D
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Number of Regulators
2
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V, (5V), Tracking
Tracking
Voltage - Output (Max)
20V
40V
Voltage Dropout (Max)
0.5V @ 100mA, 0.6V @ 200mA
0.52V @ 300mA
Current - Output
180mA, 350mA
400mA
Current - Quiescent (Iq)
500 μA
300 μA
Current - Supply (Max)
15 mA
20 mA
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
60dB (100Hz)
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-14
PG-TO252-5-11