Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Output Configuration
Positive
Positive
Output Type
Adjustable
Adjustable
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V, (5V), Tracking
2V
Voltage - Output (Max)
20V
45V
Voltage Dropout (Max)
0.5V @ 100mA, 0.6V @ 200mA
0.4V @ 70mA
Current - Output
180mA, 350mA
70mA
Current - Quiescent (Iq)
500 μA
80 μA
Current - Supply (Max)
15 mA
15 mA
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
60dB (100Hz)
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-DSO-14
PG-DSO-8