☰
TLE4470GS
TLE4470GS
Active
Description:  IC REG LINEAR FIXED POS LDO REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE4470GS Datasheet
History Price: $1.05000
In Stock: 20720
TLE4470GS vs TLE4262G
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
2
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V, (5V), Tracking
5V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 100mA, 0.6V @ 200mA
0.5V @ 150mA
Current - Output
180mA, 350mA
200mA
Current - Quiescent (Iq)
500 μA
1.3 mA
Current - Supply (Max)
15 mA
23 mA
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
54dB (100Hz)
Control Features
Enable, Reset
Inhibit, Reset
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-14
PG-DSO-20