Series
Automotive, AEC-Q100
-
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V, (5V), Tracking
5V
Voltage - Output (Max)
20V
-
Voltage Dropout (Max)
0.5V @ 100mA, 0.6V @ 200mA
0.7V @ 550mA
Current - Output
180mA, 350mA
550mA
Current - Quiescent (Iq)
500 μA
-
Current - Supply (Max)
15 mA
90 mA
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
54dB (100Hz)
Control Features
Enable, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Reverse Polarity, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-14
P-TO220-7-11