☰
TLE4471GNUMA1
TLE4471GNUMA1
Obsolete
Description:  IC REG LINEAR POS ADJ DSO20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43200
TLE4471GNUMA1 vs TLE4251DATMA1
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100, OPTIREG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
3
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V, Tracking
Tracking
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
0.52V @ 300mA
Current - Output
450mA, 50mA, 100mA
400mA
Current - Quiescent (Iq)
1.8 mA
300 μA
Current - Supply (Max)
-
20 mA
PSRR
30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
60dB (100Hz)
Control Features
Enable, Reset, Watchdog
Enable
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-DSO-20
PG-TO252-5-11