☰
TLE4471GNUMA1
TLE4471GNUMA1
Obsolete
Description:  IC REG LINEAR POS ADJ DSO20
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 43200
TLE4471GNUMA1 vs TLE42712
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
3
1
Voltage - Input (Max)
40V
40V
Voltage - Output (Min/Fixed)
5V, Tracking
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.55V @ 450mA, 0.6V @ 50mA, 0.6V @ 100mA
0.7V @ 550mA
Current - Output
450mA, 50mA, 100mA
550mA
Current - Quiescent (Iq)
1.8 mA
-
Current - Supply (Max)
-
90 mA
PSRR
30dB (20Hz ~ 20kHz), 30dB (20hz ~ 20kHz), 30dB (20Hz ~ 20kHz)
54dB (100Hz)
Control Features
Enable, Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit, Transient Voltage
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-SOIC (0.295", 7.50mm Width)
TO-220-7 Formed Leads
Supplier Device Package
PG-DSO-20
P-TO220-7-11