☰
TLE4476DATMA2
TLE4476DATMA2
Obsolete
Description:  IC REG LINEAR 3.3V/5V TO252-5-11
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 22060
TLE4476DATMA2 vs TLE7274D
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
2
-
Voltage - Input (Max)
42V
-
Voltage - Output (Min/Fixed)
3.3V, 5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-, 0.7V @ 330mA
-
Current - Output
350mA, 430mA
-
Current - Quiescent (Iq)
150 μA
-
Current - Supply (Max)
13 mA
-
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 170 ℃
-
Mounting Type
Surface Mount
-
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
-
Supplier Device Package
PG-TO252-5-11
-