Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Configuration
Positive
Positive
Voltage - Input (Max)
42V
42V
Voltage - Output (Min/Fixed)
3.3V, 5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-, 0.7V @ 330mA
0.5V @ 200mA
Current - Output
350mA, 430mA
300mA
Current - Quiescent (Iq)
150 μA
30 μA
Current - Supply (Max)
13 mA
40 μA
PSRR
60dB (20Hz ~ 20kHz), 60dB (20Hz ~ 20kHz)
60dB (100Hz)
Control Features
Enable
Inhibit
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 170 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
PG-TO252-5-11
PG-TO263-5-1