☰
TLE4678EL
TLE4678EL
Obsolete
Description:  IC REG LIN 5V 200MA SSOP-14-EP
Manufacturer:  Infineon Technologies
Datasheet:   TLE4678EL Datasheet
History Price: Obsolete
In Stock: 26240
TLE4678EL vs TLE4251D
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
Tracking
Voltage - Output (Max)
-
40V
Voltage Dropout (Max)
0.35V @ 150mA
0.52V @ 300mA
Current - Output
200mA
400mA
Current - Quiescent (Iq)
80 μA
300 μA
Current - Supply (Max)
8 mA
20 mA
PSRR
65dB (100Hz)
60dB (100Hz)
Control Features
Reset, Watchdog
Enable
Protection Features
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-SSOP-14-EP
PG-TO252-5-11